multicomp PRO Din 41612 Pcb Connector Receptacle,48 Way; Product Range Multicomp Pro 41612-48ABC-FS

Description
DIN 41612 PCB CONNECTOR RECEPTACLE,48 WAY; Product Range:41612; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR RECEPTACLE,48 WAY; Product Range:41612; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle,48 Way; Product Range Multicomp Pro - 41P0436 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle,48 Way; Product Range Multicomp Pro
41P0436
Din 41612 Pcb Connector Receptacle,48 Way; Product Range Multicomp Pro 41P0436
DIN 41612 PCB CONNECTOR RECEPTACLE,48 WAY; Product Range:41612; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE,48 WAY; Product Range:41612; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41P0436
Product Name Din 41612 Pcb Connector Receptacle,48 Way; Product Range Multicomp Pro
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details