multicomp PRO Soldering Iron, 24Vac; Supply Voltage Vac Multicomp 4004-SI

Description
SOLDERING IRON, 24VAC; Supply Voltage VAC:24V; Output Power:48W; Heat Temperature Max:900°F; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON, 24VAC; Supply Voltage VAC:24V; Output Power:48W; Heat Temperature Max:900°F; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 24Vac; Supply Voltage Vac Multicomp - 45T6461 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 24Vac; Supply Voltage Vac Multicomp
45T6461
Soldering Iron, 24Vac; Supply Voltage Vac Multicomp 45T6461
SOLDERING IRON, 24VAC; Supply Voltage VAC:24V; Output Power:48W; Heat Temperature Max:900°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING IRON, 24VAC; Supply Voltage VAC:24V; Output Power:48W; Heat Temperature Max:900°F; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 45T6461
Product Name Soldering Iron, 24Vac; Supply Voltage Vac Multicomp
Output Power Capability 48W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details