multicomp PRO Switch, Rocker, Spdt, 5A, 250V, Black; Switch Operation Multicomp Pro 3MS1R1M1QE

Description
SWITCH, ROCKER, SPDT, 5A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:3M Series; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 5A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:3M Series; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 5A, 250V, Black; Switch Operation Multicomp Pro - 98K8618 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 5A, 250V, Black; Switch Operation Multicomp Pro
98K8618
Switch, Rocker, Spdt, 5A, 250V, Black; Switch Operation Multicomp Pro 98K8618
SWITCH, ROCKER, SPDT, 5A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:3M Series; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 5A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:3M Series; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 98K8618
Product Name Switch, Rocker, Spdt, 5A, 250V, Black; Switch Operation Multicomp Pro
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-13N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
3 suppliers
Rocker Switches - 1858224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-on
Pole & Throw Specifications Single Pole, Double Throw
Standards / Compliances RoHS
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details