multicomp PRO Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Multicomp 3982

Description
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size:1/4 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size:1/4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Multicomp - 84N1000 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Multicomp
84N1000
Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Multicomp 84N1000
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size:1/4 RoHS Compliant: Yes

TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size:1/4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N1000
Product Name Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products