multicomp PRO Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp 3958

Description
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Tab Width:0.25"RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Tab Width:0.25"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp - 84N976 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp
84N976
Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp 84N976
TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Tab Width:0.25"RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN, RED; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Tab Width:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N976
Product Name Terminal, Female Disconnect, 0.25In, Red; Product Range Multicomp
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
BNC Male Connector - SALE-8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details