multicomp PRO Terminal, Male Disconnect, 0.25In Yellow; Wire Size Awg Min Multicomp 3957

Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Connector Type:Male Disconnect; Stud/Tab Size:0.25"; Tab Width:0.25"; Terminal Insulation:Heat Shrink Polyolefin RoHS Compliant: Yes
Description
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Connector Type:Male Disconnect; Stud/Tab Size:0.25"; Tab Width:0.25"; Terminal Insulation:Heat Shrink Polyolefin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In Yellow; Wire Size Awg Min Multicomp - 84N975 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In Yellow; Wire Size Awg Min Multicomp
84N975
Terminal, Male Disconnect, 0.25In Yellow; Wire Size Awg Min Multicomp 84N975
TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Connector Type:Male Disconnect; Stud/Tab Size:0.25"; Tab Width:0.25"; Terminal Insulation:Heat Shrink Polyolefin RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN YELLOW; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Insulator Colour:Yellow; Connector Type:Male Disconnect; Stud/Tab Size:0.25"; Tab Width:0.25"; Terminal Insulation:Heat Shrink Polyolefin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N975
Product Name Terminal, Male Disconnect, 0.25In Yellow; Wire Size Awg Min Multicomp
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASW - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details