multicomp PRO Terminal, Male Disconnect, 1/4In, Red; Product Range Multicomp 3955

Description
TERMINAL, MALE DISCONNECT, 1/4IN, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:RedRoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 1/4IN, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:RedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 1/4In, Red; Product Range Multicomp - 84N973 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 1/4In, Red; Product Range Multicomp
84N973
Terminal, Male Disconnect, 1/4In, Red; Product Range Multicomp 84N973
TERMINAL, MALE DISCONNECT, 1/4IN, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:RedRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 1/4IN, RED; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:RedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N973
Product Name Terminal, Male Disconnect, 1/4In, Red; Product Range Multicomp
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers