multicomp PRO Multiconductor Cable, 5 Conductor, 2.5Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro 3185Y-2.50MMBLK

Description
MULTICONDUCTOR CABLE, 5 CONDUCTOR, 2.5MM2, 500V, BLACK, PER M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
MULTICONDUCTOR CABLE, 5 CONDUCTOR, 2.5MM2, 500V, BLACK, PER M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable, 5 Conductor, 2.5Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro - 54M2650 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable, 5 Conductor, 2.5Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro
54M2650
Multiconductor Cable, 5 Conductor, 2.5Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro 54M2650
MULTICONDUCTOR CABLE, 5 CONDUCTOR, 2.5MM2, 500V, BLACK, PER M; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

MULTICONDUCTOR CABLE, 5 CONDUCTOR, 2.5MM2, 500V, BLACK, PER M; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54M2650
Product Name Multiconductor Cable, 5 Conductor, 2.5Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details