MULTICONDUCTOR CABLE; Cable Shielding:Unshielded
; No. of Conductors:3Conducto
r; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Black; Conductor Material:Copper RoHS Compliant: Yes
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:-; Conductor Area CSA:2.5mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Black; Conductor Material:Copper RoHS Compliant: Yes