The Cable, Flex, 3183Y, Black, 0.75Mm, 100M is a three-core cable designed for power supply applications, suitable for indoor use with small electrical instruments and portable tools. It features plain annealed copper wire with PVC insulation and a PVC sheath, ensuring durability and flexibility. The cable has a voltage rating of 300/500V and can withstand a voltage test of 1,500V AC for one minute. It operates effectively within a temperature range of -15°C to +70°C. The outer diameter is approximately 6.6mm, with a minimum bend radius of 66mm. The nominal DC resistance is 26Ω/km, and it has a current rating of 6A, making it suitable for various electrical applications.
CABLE, FLEX, 3183Y, BLACK, 0.75MM, 100M; Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 35M3285 |
| Product Name | Cable, Flex, 3183Y, Black, 0.75Mm, 100M; Cable Shielding Multicomp Pro |
| Cable Shielding | No Shielding |