multicomp PRO Feet, Rubber, 3Mm, 19Mm; Bumper / Feet Mounting Multicomp 3100BLACK

Description
FEET, RUBBER, 3MM, 19MM; Bumper / Feet Mounting:Screw; Height:11mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Body Diameter:19mm RoHS Compliant: Yes
Description
FEET, RUBBER, 3MM, 19MM; Bumper / Feet Mounting:Screw; Height:11mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Body Diameter:19mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Rubber, 3Mm, 19Mm; Bumper / Feet Mounting Multicomp - 07WX5681 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rubber, 3Mm, 19Mm; Bumper / Feet Mounting Multicomp
07WX5681
Feet, Rubber, 3Mm, 19Mm; Bumper / Feet Mounting Multicomp 07WX5681
FEET, RUBBER, 3MM, 19MM; Bumper / Feet Mounting:Screw; Height:11mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Body Diameter:19mm RoHS Compliant: Yes

FEET, RUBBER, 3MM, 19MM; Bumper / Feet Mounting:Screw; Height:11mm; Base Diameter:19mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Body Diameter:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 07WX5681
Product Name Feet, Rubber, 3Mm, 19Mm; Bumper / Feet Mounting Multicomp
Outside Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-632-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2699016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details