SOLDER WIRE, , 1.0MM, 500G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 31M0850 |
| Product Name | Solder Wire, , 1.0Mm, 500G; Flux Type Multicore/loctite |