multicomp PRO Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 2UD1T1A1M2RE

Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2UD1 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2UD1 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro - 95M1979 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
95M1979
Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro 95M1979
SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2UD1 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 100mA, 20V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:2UD1 Series; Contact Current Max:100mA; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95M1979
Product Name Switch, Toggle, Dpdt, 100Ma, 20V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2493803-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Specs
Switch Type Toggle
Terminal Type Screw Terminals
Standards / Compliances RoHS
View Details
2 suppliers