multicomp PRO Usb Cable, Micro Usb A Plug Usb Panel Jack, 0.5M, Black; Connector A Multicomp Pro 2UB3001-W05102

Description
USB CABLE, MICRO USB A PLUG - USB PANEL JACK, 0.5M, BLACK; Connector A:USB Type A Receptacle; Connector B:Micro USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
USB CABLE, MICRO USB A PLUG - USB PANEL JACK, 0.5M, BLACK; Connector A:USB Type A Receptacle; Connector B:Micro USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Micro Usb A Plug Usb Panel Jack, 0.5M, Black; Connector A Multicomp Pro - 20T7283 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Micro Usb A Plug Usb Panel Jack, 0.5M, Black; Connector A Multicomp Pro
20T7283
Usb Cable, Micro Usb A Plug Usb Panel Jack, 0.5M, Black; Connector A Multicomp Pro 20T7283
USB CABLE, MICRO USB A PLUG - USB PANEL JACK, 0.5M, BLACK; Connector A:USB Type A Receptacle; Connector B:Micro USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes

USB CABLE, MICRO USB A PLUG - USB PANEL JACK, 0.5M, BLACK; Connector A:USB Type A Receptacle; Connector B:Micro USB Type A Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20T7283
Product Name Usb Cable, Micro Usb A Plug Usb Panel Jack, 0.5M, Black; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Precision Test Cable, 3.0 GHz, 3.28 ft. (1.0m) - CBL-1MFM-75+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details