multicomp PRO Cable, Usb A Jack To Usb A Plug, 100Mm, Black; Connector A Multicomp Pro 2UB3001-W05101

Description
CABLE, USB A JACK TO USB A PLUG, 100MM, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:102mm; Cable Length - Imperial:3.9"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
CABLE, USB A JACK TO USB A PLUG, 100MM, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:102mm; Cable Length - Imperial:3.9"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb A Jack To Usb A Plug, 100Mm, Black; Connector A Multicomp Pro - 20T7282 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb A Jack To Usb A Plug, 100Mm, Black; Connector A Multicomp Pro
20T7282
Cable, Usb A Jack To Usb A Plug, 100Mm, Black; Connector A Multicomp Pro 20T7282
CABLE, USB A JACK TO USB A PLUG, 100MM, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:102mm; Cable Length - Imperial:3.9"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

CABLE, USB A JACK TO USB A PLUG, 100MM, BLACK; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:102mm; Cable Length - Imperial:3.9"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20T7282
Product Name Cable, Usb A Jack To Usb A Plug, 100Mm, Black; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers