The 2SD425 is an NPN high-power silicon transistor for general-purpose amplification and switching, housed in a TO-3 case measuring 38.75-39.96 mm high, 19.28-22.23 mm wide, and 7.96-9.28 mm thick. It has a collector-emitter voltage rating of 140 V, a continuous collector current of 12 A, and a power dissipation of 100 W at Tc = 25°C. The thermal resistance from junction to case is 1.75 °C/W. Operating and storage junction temperatures range from -55 to +150 °C. Its DC current gain (hFE) is 40-140 at Ic = 2 A and Vce = 5 V, with a collector-emitter saturation voltage of up to 3 V. The current-gain-bandwid
TRANS, NPN, 140V, 12A, 150DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:12A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9886 |
| Product Name | Trans, Npn, 140V, 12A, 150Deg C, 100W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 140V, 12A, 150Deg C, 100W; Transistor Polarity Multicomp Pro |