The 2SB554 is a PNP high-power silicon transistor designed for general-purpose amplifier and switching applications, particularly in 100W high-fidelity audio output stages. It is packaged in a TO-3 case with dimensions of 38.75 to 39.96 mm in height, 19.28 to 22.23 mm in width, and 7.96 to 9.28 mm in thickness. The device has a collector-emitter voltage rating of 180 V, a continuous collector current of 15 A, and a power dissipation of 150 W at 25°C case temperature, derating at 1.2 W/°C above that point. Operating and storage junction temperatures range from -55°C to +150°C. Thermal resistance from junction to case is 0.83°C/W. The transistor is complementary to the 2SD424 and meets RoHS standards.
TRANS, PNP, -180V, -15A, 150DEG C, 150W; Transistor Polarity:PNP; Collector Emitter Voltage Max:180V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9884 |
| Product Name | Trans, Pnp, -180V, -15A, 150Deg C, 150W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, -180V, -15A, 150Deg C, 150W; Transistor Polarity Multicomp Pro |