multicomp PRO Bipolar Transistor, Npn, 45V, To-18; Transistor Polarity Multicomp Pro 2N930A

Description
BIPOLAR TRANSISTOR, NPN, 45V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:30mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 45V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:30mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N930A is a silicon NPN bipolar transistor in a TO-18 package, designed for medium-speed switching and amplification from audio to VHF frequencies. It has a collector-emitter voltage rating of 60V, a continuous collector current of 30mA, and a power dissipation of 500mW at 25°C, derating at 3.33mW/°C above that temperature. The device operates with a junction temperature range of -65°C to +200°C. Electrical characteristics include a DC current gain (hFE) of up to 600 at 10mA collector current, a collector-emitter saturation voltage of 0.5V maximum at 10mA and 0.5mA base current, and a current gain-bandwidth product of 45MHz. The TO-18 case has a length between 5.24mm and 5.84mm, with base and emitter leads spaced to fit standard through-hole mounting. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 2N930A is a silicon NPN bipolar transistor in a TO-18 package, designed for medium-speed switching and amplification from audio to VHF frequencies. It has a collector-emitter voltage rating of 60V, a continuous collector current of 30mA, and a power dissipation of 500mW at 25°C, derating at 3.33mW/°C above that temperature. The device operates with a junction temperature range of -65°C to +200°C. Electrical characteristics include a DC current gain (hFE) of up to 600 at 10mA collector current, a collector-emitter saturation voltage of 0.5V maximum at 10mA and 0.5mA base current, and a current gain-bandwidth product of 45MHz. The TO-18 case has a length between 5.24mm and 5.84mm, with base and emitter leads spaced to fit standard through-hole mounting. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 45V, To-18; Transistor Polarity Multicomp Pro - 35C0743 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-18; Transistor Polarity Multicomp Pro
35C0743
Bipolar Transistor, Npn, 45V, To-18; Transistor Polarity Multicomp Pro 35C0743
BIPOLAR TRANSISTOR, NPN, 45V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:30mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:30mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0743
Product Name Bipolar Transistor, Npn, 45V, To-18; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219991 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC807-25W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers