multicomp PRO Bipolar (Bjt) Single Transistor, Npn, 400 V, 3 Mhz, 175 W, 15 A, 60 Rohs Compliant Multicomp Pro 2N6547

Description
Bipolar (BJT) Single Transistor, NPN, 400 V, 3 MHz, 175 W, 15 A, 60 RoHS Compliant: Yes
Datasheet
Description
Bipolar (BJT) Single Transistor, NPN, 400 V, 3 MHz, 175 W, 15 A, 60 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar (Bjt) Single Transistor, Npn, 400 V, 3 Mhz, 175 W, 15 A, 60 Rohs Compliant Multicomp Pro - 35X2691 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 400 V, 3 Mhz, 175 W, 15 A, 60 Rohs Compliant Multicomp Pro
35X2691
Bipolar (Bjt) Single Transistor, Npn, 400 V, 3 Mhz, 175 W, 15 A, 60 Rohs Compliant Multicomp Pro 35X2691
Bipolar (BJT) Single Transistor, NPN, 400 V, 3 MHz, 175 W, 15 A, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 400 V, 3 MHz, 175 W, 15 A, 60 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipolar, Npn, 400V, 15A, To-3-2; Transistor Polarity Multicomp Pro - 35C0741 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 400V, 15A, To-3-2; Transistor Polarity Multicomp Pro
35C0741
Transistor, Bipolar, Npn, 400V, 15A, To-3-2; Transistor Polarity Multicomp Pro 35C0741
TRANSISTOR, BIPOLAR, NPN, 400V, 15A, TO-3-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:15A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 400V, 15A, TO-3-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:15A; Power Dissipation:175W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 35X2691 35C0741
Product Name Bipolar (Bjt) Single Transistor, Npn, 400 V, 3 Mhz, 175 W, 15 A, 60 Rohs Compliant Multicomp Pro Transistor, Bipolar, Npn, 400V, 15A, To-3-2; Transistor Polarity Multicomp Pro
Polarity NPN NPN
Unlock Full Specs
to access all available technical data