multicomp PRO Bipolar Transistor, Pnp, -70V; Transistor Polarity Multicomp Pro 2N6107

Description
BIPOLAR TRANSISTOR, PNP, -70V; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz; MSL:-RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -70V; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -70V; Transistor Polarity Multicomp Pro - 01H1386 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -70V; Transistor Polarity Multicomp Pro
01H1386
Bipolar Transistor, Pnp, -70V; Transistor Polarity Multicomp Pro 01H1386
BIPOLAR TRANSISTOR, PNP, -70V; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -70V; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:10MHz; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 01H1386
Product Name Bipolar Transistor, Pnp, -70V; Transistor Polarity Multicomp Pro
Polarity PNP
Package Type TO-3
IC(max) 7000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Bipolar Transistors - 1690702 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
25V 0.5A SOT-23 Bipolar Transistor - 276-BC808-40E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers