multicomp PRO Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro 2N6056

Description
TRANS, NPN, 80V, 8A, 200DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
Description
TRANS, NPN, 80V, 8A, 200DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6056 is an NPN complementary Darlington power transistor designed for general-purpose power amplification and low-frequency switching applications. It is packaged in a TO-3 case with dimensions ranging from 38.75 mm to 39.96 mm in length, 19.28 mm to 22.23 mm in width, and 7.96 mm to 9.28 mm in thickness. The device has a maximum collector-emitter voltage of 80 V, a continuous collector current of 8 A, and a total power dissipation of 100 W at 25°C case temperature, derating at 0.571 W/°C above that point. The junction temperature ranges from -65°C to +200°C, with a thermal resistance from junction to case of 1.75°C/W. Collector-emitter saturation voltage is 2 V maximum at 4 A and 3 V maximum at 8 A. It includes built-in base-emitter shunt resistors and meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The 2N6056 is an NPN complementary Darlington power transistor designed for general-purpose power amplification and low-frequency switching applications. It is packaged in a TO-3 case with dimensions ranging from 38.75 mm to 39.96 mm in length, 19.28 mm to 22.23 mm in width, and 7.96 mm to 9.28 mm in thickness. The device has a maximum collector-emitter voltage of 80 V, a continuous collector current of 8 A, and a total power dissipation of 100 W at 25°C case temperature, derating at 0.571 W/°C above that point. The junction temperature ranges from -65°C to +200°C, with a thermal resistance from junction to case of 1.75°C/W. Collector-emitter saturation voltage is 2 V maximum at 4 A and 3 V maximum at 8 A. It includes built-in base-emitter shunt resistors and meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro - 29AH9882 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro
29AH9882
Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro 29AH9882
TRANS, NPN, 80V, 8A, 200DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

TRANS, NPN, 80V, 8A, 200DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH9882
Product Name Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 443943 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details