The 2N6051 is a silicon Darlington complementary PNP power transistor designed for general-purpose amplification and low-frequency switching applications. It is packaged in a TO-3 case measuring 39.37 mm in height, 22.22 mm in width, and 4.19 mm in thickness. It has a collector-emitter voltage rating of 80 V DC, a continuous collector current of 12 A, and a total power dissipation of 150 W at 25°C case temperature. The thermal resistance from junction to case is 1.17 °C/W, and the operating and storage junction temperature range is -65°C to +200°C. The device features a typical DC current gain of 3500 at 5 A and includes built-in base-emitter shunt resistors. It meets RoHS compliance standards.
TRANS, BIPOLAR, PNP, 80V, 12A, TO-3 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 76AH6517 |
| Product Name | Trans, Bipolar, Pnp, 80V, 12A, To-3 Rohs Compliant Multicomp Pro |
| Polarity | PNP |