multicomp PRO Bipolar Transistor, Pnp, -100V, To-39; Transistor Polarity Multicomp Pro 2N5679

Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5679 is a silicon epitaxial PNP bipolar transistor in a TO-39 package, designed for amplifier and switching applications. It has a maximum collector-emitter voltage of 100 V, a continuous collector current of 1 A, and a total device dissipation of 1 W at +25°C ambient temperature. The junction-to-case thermal resistance is 17.4 °C/W, and the operating junction temperature ranges from -65°C to +200°C. The transistor features a base-emitter voltage of 1 V at 250 mA collector current and a DC current gain between 5 and 150. The transition frequency is 30 MHz at 100 mA collector current. Pin configuration is standard: emitter, base, collector. Dimensions range from 8.5 to 9.39 mm in length, 6.09 to 6.6 mm in width, and 12.7 mm in lead length.

Datasheet Summary
Powered by GS/AI

The 2N5679 is a silicon epitaxial PNP bipolar transistor in a TO-39 package, designed for amplifier and switching applications. It has a maximum collector-emitter voltage of 100 V, a continuous collector current of 1 A, and a total device dissipation of 1 W at +25°C ambient temperature. The junction-to-case thermal resistance is 17.4 °C/W, and the operating junction temperature ranges from -65°C to +200°C. The transistor features a base-emitter voltage of 1 V at 250 mA collector current and a DC current gain between 5 and 150. The transition frequency is 30 MHz at 100 mA collector current. Pin configuration is standard: emitter, base, collector. Dimensions range from 8.5 to 9.39 mm in length, 6.09 to 6.6 mm in width, and 12.7 mm in lead length.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -100V, To-39; Transistor Polarity Multicomp Pro - 35C0728 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, To-39; Transistor Polarity Multicomp Pro
35C0728
Bipolar Transistor, Pnp, -100V, To-39; Transistor Polarity Multicomp Pro 35C0728
BIPOLAR TRANSISTOR, PNP, -100V, TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0728
Product Name Bipolar Transistor, Pnp, -100V, To-39; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data