BJT, NPN, 200V, 5A, TO-66; Transistor Polarity:NPN; Collector Emitter Voltage Max:200V; Continuous Collector Current:5A; Power Dissipation:52.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 60R6783 |
| Product Name | Bjt, Npn, 200V, 5A, To-66; Transistor Polarity Multicomp |
| Polarity | NPN |