BIPOLAR TRANSISTOR, NPN, 160V TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:160V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0727 |
| Product Name | Bipolar Transistor, Npn, 160V To-92; Transistor Polarity Multicomp Pro |
| Polarity | NPN |