multicomp PRO Bipolar Transistor, Pnp, -50V To-39; Transistor Polarity Multicomp Pro 2N5323-LF

Description
BIPOLAR TRANSISTOR, PNP, -50V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -50V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5323 is a silicon PNP bipolar transistor in a TO-39 package, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 2 A, and a power dissipation of 10 W at 25°C. The transistor features a thermal resistance from junction to case of 17.5°C/W and operates within a junction temperature range of -65°C to 200°C. The TO-39 package dimensions range from 8.5 mm to 9.39 mm in length, 7.74 mm to 8.5 mm in width, and 6.09 mm to 6.6 mm in height. Current gain (hfe) ranges from 40 to 250 at Ic = 500 mA and Vce = 4 V, with a collector-emitter saturation voltage of up to 1.2 V under full drive conditions.

Datasheet Summary
Powered by GS/AI

The 2N5323 is a silicon PNP bipolar transistor in a TO-39 package, designed for general-purpose switching and amplification. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 2 A, and a power dissipation of 10 W at 25°C. The transistor features a thermal resistance from junction to case of 17.5°C/W and operates within a junction temperature range of -65°C to 200°C. The TO-39 package dimensions range from 8.5 mm to 9.39 mm in length, 7.74 mm to 8.5 mm in width, and 6.09 mm to 6.6 mm in height. Current gain (hfe) ranges from 40 to 250 at Ic = 500 mA and Vce = 4 V, with a collector-emitter saturation voltage of up to 1.2 V under full drive conditions.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -50V To-39; Transistor Polarity Multicomp Pro - 35C0723 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -50V To-39; Transistor Polarity Multicomp Pro
35C0723
Bipolar Transistor, Pnp, -50V To-39; Transistor Polarity Multicomp Pro 35C0723
BIPOLAR TRANSISTOR, PNP, -50V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -50V TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:50V; Continuous Collector Current:2A; Power Dissipation:10W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0723
Product Name Bipolar Transistor, Pnp, -50V To-39; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data