multicomp PRO Bipolar Transistor, Pnp, -40V; Transistor Polarity Multicomp Pro 2N5193

Description
BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -40V; Transistor Polarity Multicomp Pro - 01H1378 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V; Transistor Polarity Multicomp Pro
01H1378
Bipolar Transistor, Pnp, -40V; Transistor Polarity Multicomp Pro 01H1378
BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:1A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2MHz; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 01H1378
Product Name Bipolar Transistor, Pnp, -40V; Transistor Polarity Multicomp Pro
Polarity PNP
Package Type TO-3
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data