multicomp PRO Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro 2N4871

Description
UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-92; Repetitive Peak Forward Current Itrm:1.5A; Peak Emitter Current:1µA; Valley Current Iv:7mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-92; Repetitive Peak Forward Current Itrm:1.5A; Peak Emitter Current:1µA; Valley Current Iv:7mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro - 35C0718 - Newark, An Avnet Company
Chicago, IL, United States
Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro
35C0718
Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro 35C0718
UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-92; Repetitive Peak Forward Current Itrm:1.5A; Peak Emitter Current:1µA; Valley Current Iv:7mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

UNIJUNCTION TRANSISTOR, 0.3W 50mA TO-92; Repetitive Peak Forward Current Itrm:1.5A; Peak Emitter Current:1µA; Valley Current Iv:7mA; No. of Pins:3 Pin; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 35C0718
Product Name Unijunction Transistor, 0.3W 50Ma To-92; Repetitive Peak Forward Current Itrm Multicomp Pro
Thyristor Type Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 50RIA60M - 1128996-50RIA60M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details