multicomp PRO Trans, Pnp, -60V, -30A, 200Deg C, 200W; Transistor Polarity Multicomp Pro 2N4399

Description
TRANS, PNP, -60V, -30A, 200DEG C, 200W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Description
TRANS, PNP, -60V, -30A, 200DEG C, 200W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N4399 is a PNP silicon high-power transistor designed for amplifier and switching applications. It is packaged in a TO-3 case measuring 38.75 to 39.96 mm in length, 19.28 to 22.23 mm in width, and 7.96 to 9.28 mm in thickness, with the collector connected to the case. The transistor has a maximum collector-emitter voltage of 60 V, a continuous collector current of 30 A, and a total power dissipation of 200 W at 25°C case temperature, derating at 1.15 W/°C above that point. The junction temperature ranges from -65°C to +200°C, with a thermal resistance from junction to case of 0.875°C/W. Collector-emitter saturation voltage is specified at 0.75 V maximum at 10 A collector current and 1 A base current. The device meets no specified industry standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

The 2N4399 is a PNP silicon high-power transistor designed for amplifier and switching applications. It is packaged in a TO-3 case measuring 38.75 to 39.96 mm in length, 19.28 to 22.23 mm in width, and 7.96 to 9.28 mm in thickness, with the collector connected to the case. The transistor has a maximum collector-emitter voltage of 60 V, a continuous collector current of 30 A, and a total power dissipation of 200 W at 25°C case temperature, derating at 1.15 W/°C above that point. The junction temperature ranges from -65°C to +200°C, with a thermal resistance from junction to case of 0.875°C/W. Collector-emitter saturation voltage is specified at 0.75 V maximum at 10 A collector current and 1 A base current. The device meets no specified industry standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, -60V, -30A, 200Deg C, 200W; Transistor Polarity Multicomp Pro - 29AH9879 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -60V, -30A, 200Deg C, 200W; Transistor Polarity Multicomp Pro
29AH9879
Trans, Pnp, -60V, -30A, 200Deg C, 200W; Transistor Polarity Multicomp Pro 29AH9879
TRANS, PNP, -60V, -30A, 200DEG C, 200W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -60V, -30A, 200DEG C, 200W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:30A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH9879
Product Name Trans, Pnp, -60V, -30A, 200Deg C, 200W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Pnp, -60V, -30A, 200Deg C, 200W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
7 suppliers
1180A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
4 suppliers