multicomp PRO Bipolar Transistor, Pnp, -40V To-92; Transistor Polarity Multicomp Pro 2N3906

Description
BIPOLAR TRANSISTOR, PNP, -40V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -40V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3906 is a PNP silicon planar switching transistor in a TO-92 package, designed for general-purpose switching and amplifier applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW at 25°C. The device features a junction-to-ambient thermal resistance of 200 °C/W and operates over a temperature range of -55°C to +150°C. Electrical characteristics include a DC current gain (hFE) of 100 to 300 at 10 mA collector current, a collector-emitter saturation voltage below 0.4 V at 10 mA base current, and a transition frequency exceeding 250 MHz. Dimensions for the TO-92 package range from 4.32 to 5.33 mm in height and 3.18 to 4.19 mm in width. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 2N3906 is a PNP silicon planar switching transistor in a TO-92 package, designed for general-purpose switching and amplifier applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW at 25°C. The device features a junction-to-ambient thermal resistance of 200 °C/W and operates over a temperature range of -55°C to +150°C. Electrical characteristics include a DC current gain (hFE) of 100 to 300 at 10 mA collector current, a collector-emitter saturation voltage below 0.4 V at 10 mA base current, and a transition frequency exceeding 250 MHz. Dimensions for the TO-92 package range from 4.32 to 5.33 mm in height and 3.18 to 4.19 mm in width. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -40V To-92; Transistor Polarity Multicomp Pro - 08N8112 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V To-92; Transistor Polarity Multicomp Pro
08N8112
Bipolar Transistor, Pnp, -40V To-92; Transistor Polarity Multicomp Pro 08N8112
BIPOLAR TRANSISTOR, PNP, -40V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 08N8112
Product Name Bipolar Transistor, Pnp, -40V To-92; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data