BIPOLAR TRANSISTOR, PNP, -80V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:4MHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H1374 |
| Product Name | Bipolar Transistor, Pnp, -80V, To-3; Transistor Polarity Multicomp Pro |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 10000 milliamps |