multicomp PRO Transistor, Npn, 30V, To-92; Transistor Polarity Multicomp Pro 2N3705

Description
TRANSISTOR, NPN, 30V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, NPN, 30V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 30V, To-92; Transistor Polarity Multicomp Pro - 08N7701 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, To-92; Transistor Polarity Multicomp Pro
08N7701
Transistor, Npn, 30V, To-92; Transistor Polarity Multicomp Pro 08N7701
TRANSISTOR, NPN, 30V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 08N7701
Product Name Transistor, Npn, 30V, To-92; Transistor Polarity Multicomp Pro
Transistor Type Transistor, Npn, 30V, To-92; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 175624388 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210804SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers