multicomp PRO Trans, Npn, 250V, 2A, 200Deg C, 35W; Transistor Polarity Multicomp Pro 2N3584

Description
TRANS, NPN, 250V, 2A, 200DEG C, 35W; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
Description
TRANS, NPN, 250V, 2A, 200DEG C, 35W; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3584 is an NPN high-voltage medium power transistor designed for high-speed switching and linear amplifier applications, featuring a collector-emitter voltage rating of 250V and a continuous collector current of 2A, with a maximum power dissipation of 35W at 25°C case temperature. It is packaged in a TO-66 case with dimensions ranging from 30.6 to 32.52mm in length, 13.85 to 14.16mm in width, and 6.54 to 7.22mm in height. The transistor has a collector-emitter saturation voltage of 0.75V maximum at Ic = 1A and Ib = 125mA, and a thermal resistance from junction to case of 5°C/W. Operating and storage junction temperatures range from -65°C to +200°C.

Datasheet Summary
Powered by GS/AI

The 2N3584 is an NPN high-voltage medium power transistor designed for high-speed switching and linear amplifier applications, featuring a collector-emitter voltage rating of 250V and a continuous collector current of 2A, with a maximum power dissipation of 35W at 25°C case temperature. It is packaged in a TO-66 case with dimensions ranging from 30.6 to 32.52mm in length, 13.85 to 14.16mm in width, and 6.54 to 7.22mm in height. The transistor has a collector-emitter saturation voltage of 0.75V maximum at Ic = 1A and Ib = 125mA, and a thermal resistance from junction to case of 5°C/W. Operating and storage junction temperatures range from -65°C to +200°C.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 250V, 2A, 200Deg C, 35W; Transistor Polarity Multicomp Pro - 29AH9878 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 250V, 2A, 200Deg C, 35W; Transistor Polarity Multicomp Pro
29AH9878
Trans, Npn, 250V, 2A, 200Deg C, 35W; Transistor Polarity Multicomp Pro 29AH9878
TRANS, NPN, 250V, 2A, 200DEG C, 35W; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

TRANS, NPN, 250V, 2A, 200DEG C, 35W; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:2A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH9878
Product Name Trans, Npn, 250V, 2A, 200Deg C, 35W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 250V, 2A, 200Deg C, 35W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
9 suppliers
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers