The 2N3583 is an NPN high-voltage medium power transistor designed for high-speed switching and linear amplifier applications. It is packaged in a TO-66 case with collector as the case, measuring 30.6 to 32.52 mm in height, 13.85 to 14.16 mm in width, and 6.54 to 7.22 mm in thickness. The device has a maximum collector-emitter voltage of 175 V, a continuous collector current of 1 A, and a power dissipation of 35 W at 25°C case temperature. Junction temperature range is from -65°C to +200°C, with thermal resistance from junction to case of 5 °C/W. Collector-emitter saturation voltage is 0.75 V maximum at 1 A collector current and 125 mA base current.
TRANS, NPN, 175V, 1A, 200DEG C, 35W; Transistor Polarity:NPN; Collector Emitter Voltage Max:175V; Continuous Collector Current:1A; Power Dissipation:35W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9877 |
| Product Name | Trans, Npn, 175V, 1A, 200Deg C, 35W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Npn, 175V, 1A, 200Deg C, 35W; Transistor Polarity Multicomp Pro |