multicomp PRO Transistor, Pnp, -60V, -0.6A, To-206Aa; Transistor Polarity Multicomp Pro 2N2907A

Description
TRANSISTOR, PNP, -60V, -0.6A, TO-206AA; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PNP, -60V, -0.6A, TO-206AA; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, -60V, -0.6A, To-206Aa; Transistor Polarity Multicomp Pro - 35C0696 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -60V, -0.6A, To-206Aa; Transistor Polarity Multicomp Pro
35C0696
Transistor, Pnp, -60V, -0.6A, To-206Aa; Transistor Polarity Multicomp Pro 35C0696
TRANSISTOR, PNP, -60V, -0.6A, TO-206AA; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -60V, -0.6A, TO-206AA; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:600mA; Power Dissipation:400mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 200 Mhz, 400 Mw, -600 Ma, 50 Rohs Compliant Multicomp Pro - 98K6242 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 200 Mhz, 400 Mw, -600 Ma, 50 Rohs Compliant Multicomp Pro
98K6242
Bipolar (Bjt) Single Transistor, Pnp, -60 V, 200 Mhz, 400 Mw, -600 Ma, 50 Rohs Compliant Multicomp Pro 98K6242
Bipolar (BJT) Single Transistor, PNP, -60 V, 200 MHz, 400 mW, -600 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -60 V, 200 MHz, 400 mW, -600 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors
Product Number 35C0696 98K6242
Product Name Transistor, Pnp, -60V, -0.6A, To-206Aa; Transistor Polarity Multicomp Pro Bipolar (Bjt) Single Transistor, Pnp, -60 V, 200 Mhz, 400 Mw, -600 Ma, 50 Rohs Compliant Multicomp Pro
Transistor Type Transistor, Pnp, -60V, -0.6A, To-206Aa; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 274970P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
TRANSISTORS - Transistors (BJT) - Single - BC858BL3 - 200495-BC858BL3 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT23-3
View Details
2 suppliers