multicomp PRO Switching Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp 2N2369

Description
SWITCHING TRANSISTOR, NPN, 15V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
SWITCHING TRANSISTOR, NPN, 15V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switching Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp - 98K6238 - Newark, An Avnet Company
Chicago, IL, United States
Switching Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp
98K6238
Switching Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp 98K6238
SWITCHING TRANSISTOR, NPN, 15V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SWITCHING TRANSISTOR, NPN, 15V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 98K6238
Product Name Switching Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp
Transistor Type Switching Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 960555-EFC4C002NLTDG - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103SBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity Complementary
Package Type SOIC14
View Details
4 suppliers