multicomp PRO Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Multicomp Pro 2MT3002-W03300

Description
SENSOR CONNECTOR, M12, RCPT, 3POS, PANEL; Product Range:2MT3002-W0 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, RCPT, 3POS, PANEL; Product Range:2MT3002-W0 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Multicomp Pro - 27T3183 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Multicomp Pro
27T3183
Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Multicomp Pro 27T3183
SENSOR CONNECTOR, M12, RCPT, 3POS, PANEL; Product Range:2MT3002-W0 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 3POS, PANEL; Product Range:2MT3002-W0 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T3183
Product Name Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details