multicomp PRO Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Multicomp Pro 2MT3000-W05300

Description
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:M12 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Connector Coding:-RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:M12 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Connector Coding:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Multicomp Pro - 27T3181 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Multicomp Pro
27T3181
Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Multicomp Pro 27T3181
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:M12 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Connector Coding:-RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:M12 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP68; Connector Coding:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T3181
Product Name Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products