The Switch, Toggle, SPDT, 100mA, 20V from Multicomp Pro is a sub-miniature toggle switch designed for various applications. It features a single pole double throw (SPDT) configuration and operates with a maximum contact rating of 100mA at 20V. The switch has a mechanical life of 30,000 make and break cycles, ensuring durability in use. The maximum contact resistance is 20mΩ at 2-4 V DC, and it offers a minimum insulation resistance of 1,000MΩ. The dielectric strength is rated at 1,000V rms at sea level, making it suitable for a range of environments. The operating temperature range is from -30°C to +85°C, allowing for versatility in different conditions. The switch is constructed with a case made of diallyl phthalate (DAP), and the actuator is brass with chrome plating. The bushing is brass, nickel plated, and the housing is stainless steel. The terminals can be silver or gold plated, providing options for different applications. This product is RoHS compliant, making it suitable for environmentally conscious projects.
SWITCH, TOGGLE, SPDT, 100mA, 20V; Switch Operation:On-Off-On;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 98K6235 |
| Product Name | Switch, Toggle, Spdt, 100Ma, 20V; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |