multicomp PRO Circular Din Connector, Rcpt, 4Pos, Pcb; Product Range Multicomp Pro 2MJ-0402A110

Description
CIRCULAR DIN CONNECTOR, RCPT, 4POS, PCB; Product Range:-; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CIRCULAR DIN CONNECTOR, RCPT, 4POS, PCB; Product Range:-; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Din Connector, Rcpt, 4Pos, Pcb; Product Range Multicomp Pro - 41T3004 - Newark, An Avnet Company
Chicago, IL, United States
Circular Din Connector, Rcpt, 4Pos, Pcb; Product Range Multicomp Pro
41T3004
Circular Din Connector, Rcpt, 4Pos, Pcb; Product Range Multicomp Pro 41T3004
CIRCULAR DIN CONNECTOR, RCPT, 4POS, PCB; Product Range:-; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR DIN CONNECTOR, RCPT, 4POS, PCB; Product Range:-; Circular Connector Shell Style:Right Angle Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T3004
Product Name Circular Din Connector, Rcpt, 4Pos, Pcb; Product Range Multicomp Pro
Connector Type Circular / Cylindrical Connectors; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Paladin ® - 131-6216-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details