multicomp PRO Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 12-Pack; Battery Voltage Multicomp Pro 298-0076

Description
Pro-Elec AA NiMH 2700mAh Rechargeable Batteries 12-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; Weight:31g RoHS Compliant: NA
Datasheet
Description
Pro-Elec AA NiMH 2700mAh Rechargeable Batteries 12-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; Weight:31g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 12-Pack; Battery Voltage Multicomp Pro - 96Y1004 - Newark, An Avnet Company
Chicago, IL, United States
Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 12-Pack; Battery Voltage Multicomp Pro
96Y1004
Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 12-Pack; Battery Voltage Multicomp Pro 96Y1004
Pro-Elec AA NiMH 2700mAh Rechargeable Batteries 12-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; Weight:31g RoHS Compliant: NA

Pro-Elec AA NiMH 2700mAh Rechargeable Batteries 12-pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; Weight:31g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 96Y1004
Product Name Pro-Elec Aa Nimh 2700Mah Rechargeable Batteries 12-Pack; Battery Voltage Multicomp Pro
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1421 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details