multicomp PRO 3V Lithium Coin Cell Battery Cr2032 5Pk; Battery Voltage Multicomp Pro 298-0040

Description
3V Lithium Coin Cell Battery CR2032 - 5pk; Battery Voltage:3V; Battery Size Code:CR2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:235mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:3g RoHS Compliant: NA
Datasheet
Description
3V Lithium Coin Cell Battery CR2032 - 5pk; Battery Voltage:3V; Battery Size Code:CR2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:235mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:3g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Lithium Coin Cell Battery Cr2032 5Pk; Battery Voltage Multicomp Pro - 55X0212 - Newark, An Avnet Company
Chicago, IL, United States
3V Lithium Coin Cell Battery Cr2032 5Pk; Battery Voltage Multicomp Pro
55X0212
3V Lithium Coin Cell Battery Cr2032 5Pk; Battery Voltage Multicomp Pro 55X0212
3V Lithium Coin Cell Battery CR2032 - 5pk; Battery Voltage:3V; Battery Size Code:CR2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:235mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:3g RoHS Compliant: NA

3V Lithium Coin Cell Battery CR2032 - 5pk; Battery Voltage:3V; Battery Size Code:CR2032; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:235mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:3g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55X0212
Product Name 3V Lithium Coin Cell Battery Cr2032 5Pk; Battery Voltage Multicomp Pro
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10583 -  - AMETEK Programmable Power
Specs
Voltage 12.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details