multicomp PRO Aaa Heavy-Duty Alkaline Batteries 4Pk; Battery Voltage Multicomp Pro 298-0005

Description
AAA Heavy-Duty Alkaline Batteries - 4pk; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Pack Quantity:4RoHS Compliant: NA
Datasheet
Description
AAA Heavy-Duty Alkaline Batteries - 4pk; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Pack Quantity:4RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aaa Heavy-Duty Alkaline Batteries 4Pk; Battery Voltage Multicomp Pro - 55X0204 - Newark, An Avnet Company
Chicago, IL, United States
Aaa Heavy-Duty Alkaline Batteries 4Pk; Battery Voltage Multicomp Pro
55X0204
Aaa Heavy-Duty Alkaline Batteries 4Pk; Battery Voltage Multicomp Pro 55X0204
AAA Heavy-Duty Alkaline Batteries - 4pk; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Pack Quantity:4RoHS Compliant: NA

AAA Heavy-Duty Alkaline Batteries - 4pk; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Pack Quantity:4RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55X0204
Product Name Aaa Heavy-Duty Alkaline Batteries 4Pk; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 325789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Capacity 1 ampere-hr
View Details