multicomp PRO Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Multicomp 2881

Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Body Diameter:0.25"; Bore Size:4.343mm; Wire Diameter:6.35mm RoHS Compliant: No
Datasheet
Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Body Diameter:0.25"; Bore Size:4.343mm; Wire Diameter:6.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Multicomp - 92N5645 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Multicomp
92N5645
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Multicomp 92N5645
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Body Diameter:0.25"; Bore Size:4.343mm; Wire Diameter:6.35mm RoHS Compliant: No

SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:15.875mm; Body Diameter:0.25"; Bore Size:4.343mm; Wire Diameter:6.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N5645
Product Name Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1613588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-832-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details