multicomp PRO Fuse Current Multicomp 28-76ATO6

Description
Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Pressure Plate; No. of Fuses:6Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:
Description
Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Pressure Plate; No. of Fuses:6Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:

Suppliers

Company
Product
Description
Supplier Links
Fuse Current Multicomp - 86T1867 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Multicomp
86T1867
Fuse Current Multicomp 86T1867
Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Pressure Plate; No. of Fuses:6Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:

Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Pressure Plate; No. of Fuses:6Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 86T1867
Product Name Fuse Current Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD241-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
20 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
Varistors - 7031711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2CANFD27V-TR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
3 suppliers