Nexperia B.V. Very low capacitance high voltage bidirectional ESD protection diode PESD12VV1BSFYL

Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 12 A peak pulse (average measured) High reverse standoff voltage: VRWM = 12 V Low capacitance: Cd = 17 pF (typical) ESD protection up to 30 kV Applications ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.
Request a Quote Datasheet
Description
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 12 A peak pulse (average measured) High reverse standoff voltage: VRWM = 12 V Low capacitance: Cd = 17 pF (typical) ESD protection up to 30 kV Applications ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very low capacitance high voltage bidirectional ESD protection diode - PESD12VV1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Very low capacitance high voltage bidirectional ESD protection diode
PESD12VV1BSFYL
Very low capacitance high voltage bidirectional ESD protection diode PESD12VV1BSFYL
Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 12 A peak pulse (average measured) High reverse standoff voltage: VRWM = 12 V Low capacitance: Cd = 17 pF (typical) ESD protection up to 30 kV Applications ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.

Very low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package.

Features and benefits

  • Bidirectional ESD protection of one line
  • Ultra small leadless package with a height of 0.3 mm
  • IEC 61000-4-5 (surge): IPP = 12 A peak pulse (average measured)
  • High reverse standoff voltage: VRWM = 12 V
  • Low capacitance: Cd = 17 pF (typical)
  • ESD protection up to 30 kV

Applications

ESD protection for Type C SBU and CC lines and other high voltage applications in Consumer, Mobile and Computer environment.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD12VV1BSFYL
Product Name Very low capacitance high voltage bidirectional ESD protection diode
Mounting / Packaging SOD962-2 SOD962-2
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for ultra high-speed interfaces - PUSB3F97X - Nexperia B.V.
Specs
Mounting / Packaging SOT1176-1 SOT1176-1
Standards and Certifications RoHS
View Details
Low capacitance double bidirectional ESD protection diode - PESD15VL2BT,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for ultra high-speed interfaces - PHDMI2F4X - Nexperia B.V.
Specs
Mounting / Packaging SOT1176-1 SOT1176-1
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for in-vehicle networks - PESD2CANFD36UU-QF - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details