multicomp PRO One Outlet Surge Protector Wall Tap With Phone Line (Rj11) Protection; No. Of Outlets Multicomp Pro 28-21460

Description
One Outlet Surge Protector Wall Tap with Phone Line (RJ11) Protection; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Peak Surge Current:3kA; Product Range:-RoHS Compliant: Yes
Datasheet
Description
One Outlet Surge Protector Wall Tap with Phone Line (RJ11) Protection; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Peak Surge Current:3kA; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Outlet Surge Protector Wall Tap With Phone Line (Rj11) Protection; No. Of Outlets Multicomp Pro - 95Y2821 - Newark, An Avnet Company
Chicago, IL, United States
One Outlet Surge Protector Wall Tap With Phone Line (Rj11) Protection; No. Of Outlets Multicomp Pro
95Y2821
One Outlet Surge Protector Wall Tap With Phone Line (Rj11) Protection; No. Of Outlets Multicomp Pro 95Y2821
One Outlet Surge Protector Wall Tap with Phone Line (RJ11) Protection; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Peak Surge Current:3kA; Product Range:-RoHS Compliant: Yes

One Outlet Surge Protector Wall Tap with Phone Line (RJ11) Protection; No. of Outlets:1Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:-; Peak Surge Current:3kA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95Y2821
Product Name One Outlet Surge Protector Wall Tap With Phone Line (Rj11) Protection; No. Of Outlets Multicomp Pro
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1580T10A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 10
Current 15.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963694 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with 2 USB - OM-2A2U - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details