multicomp PRO Six Outlet Surge Strip (150 Joules) With 3Ft Cord; No. Of Outlets Multicomp Pro 28-21275

Description
Six Outlet Surge Strip (150 joules) with 3ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:3ft; Peak Surge Current:-; Energy Rating:150J; Product Range:-RoHS Compliant: Yes
Description
Six Outlet Surge Strip (150 joules) with 3ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:3ft; Peak Surge Current:-; Energy Rating:150J; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Six Outlet Surge Strip (150 Joules) With 3Ft Cord; No. Of Outlets Multicomp Pro - 68Y0007 - Newark, An Avnet Company
Chicago, IL, United States
Six Outlet Surge Strip (150 Joules) With 3Ft Cord; No. Of Outlets Multicomp Pro
68Y0007
Six Outlet Surge Strip (150 Joules) With 3Ft Cord; No. Of Outlets Multicomp Pro 68Y0007
Six Outlet Surge Strip (150 joules) with 3ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:3ft; Peak Surge Current:-; Energy Rating:150J; Product Range:-RoHS Compliant: Yes

Six Outlet Surge Strip (150 joules) with 3ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:3ft; Peak Surge Current:-; Energy Rating:150J; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 68Y0007
Product Name Six Outlet Surge Strip (150 Joules) With 3Ft Cord; No. Of Outlets Multicomp Pro
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T24B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 24
Current 15.0 amps
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 8326580 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type k - danish
Features On-Off Switch
View Details
C-clamp Power Socket 3 outlets - OME005.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details