multicomp PRO Gender Multicomp Pro 27-9848

Description
Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.6mm; Voltage Rating:-; Product Range:
Description
Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.6mm; Voltage Rating:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Gender Multicomp Pro - 59Y8200 - Newark, An Avnet Company
Chicago, IL, United States
Gender Multicomp Pro
59Y8200
Gender Multicomp Pro 59Y8200
Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.6mm; Voltage Rating:-; Product Range:

Gender:Jack; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.6mm; Voltage Rating:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59Y8200
Product Name Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

B Series: Robust Modular Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D-Sub Connector Assemblies - 2262-A29051-031CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details