multicomp PRO No. Of Contacts Multicomp Pro 27-5920

Description
No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Red, White; External Diameter:-; Product Range:- RoHS Compliant: Yes
Description
No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Red, White; External Diameter:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Multicomp Pro - 40T6280 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Multicomp Pro
40T6280
No. Of Contacts Multicomp Pro 40T6280
No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Red, White; External Diameter:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:-; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Connector Colour:Red, White; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6280
Product Name No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products